Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA6896FP-E2
BA6896FP-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 50MA 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6896FP-E2 Datasheet
History Price: Obsolete
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA6896FP-E2 vs BA6218
Part No
BA6896FP-E2
BA6218
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (2)
Applications
DC Motors, General Purpose, Voltage Regulators
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
50mA
700mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 14V
4.5V ~ 15V
Voltage - Load
6V ~ 14V
4.5V ~ 15V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
9-SIP
Supplier Device Package
28-HSOP-M
9-SIP