☰
BA6897FP-E2
BA6897FP-E2
Obsolete
Description:  IC HALF BRIDGE DRVR 50MA 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6897FP-E2 Datasheet
History Price: Obsolete
In Stock: 14000
BA6897FP-E2 vs BA6208F
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (2)
Applications
DC Motors, General Purpose, Voltage Regulators
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
50mA
200mA
Current - Peak Output
-
500mA
Voltage - Supply
6V ~ 9V
4.5V ~ 15V
Voltage - Load
6V ~ 9V
4.5V ~ 15V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 60 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-HSOP-M
14-SOP