☰
BA6908F-E2
BA6908F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3V-14V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6908F-E2 Datasheet
History Price: $1.85000
In Stock: 4140
BA6908F-E2 vs BA6289F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Logic
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
700mA
600mA
Voltage - Supply
3V ~ 14V
3.5V ~ 15V
Voltage - Load
-
0V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP