BA6908F-E2
BA6908F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3V-14V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6908F-E2 Datasheet
History Price: $1.85000
In Stock: 9200
BA6908F-E2 vs BA6951FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Logic
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
Media Player
Current - Output
700mA
800mA
Voltage - Supply
3V ~ 14V
3V ~ 6V
Voltage - Load
-
3V ~ 16V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SSOP-A