BA6920FP-Y
BA6920FP-Y
Active
Description:  IC MOTOR DRIVER 6.5V-34V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6920FP-Y Datasheet
History Price: Active
In Stock: 25600
BA6920FP-Y vs BA6868FM-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1A
1.8A
Voltage - Supply
6.5V ~ 34V
4.5V ~ 6V
Voltage - Load
6.5V ~ 34V
4V ~ 12V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
28-HSOP-M