☰
BA6951FS-E2
BA6951FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3V-6V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6951FS-E2 Datasheet
History Price: $2.86200
In Stock: 36720
BA6951FS-E2 vs BA6285FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
800mA
1A
Voltage - Supply
3V ~ 6V
4.5V ~ 15V
Voltage - Load
3V ~ 16V
4.5V ~ 15V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
16-SSOP-A