☰
BA6951FS-E2
BA6951FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 3V-6V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6951FS-E2 Datasheet
History Price: $2.86200
In Stock: 36720
BA6951FS-E2 vs BA6680FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
Media Player
Printer
Current - Output
800mA
-
Voltage - Supply
3V ~ 6V
16V ~ 28V
Voltage - Load
3V ~ 16V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
16-SSOP-A
32-SSOP-A