☰
BA7602F-E2
BA7602F-E2
Obsolete
Description:  IC VIDEO SIGNAL SWITCHERS 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7602F-E2 Datasheet
History Price: Obsolete
In Stock: 38160
BA7602F-E2 vs BA7654F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
3
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
4V ~ 7V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
8-SOP