☰
BA7611AF-E2
BA7611AF-E2
Obsolete
Description:  IC VIDEO SIGNAL SWITCHER SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7611AF-E2 Datasheet
History Price: Obsolete
In Stock: 24100
BA7611AF-E2 vs BA7626F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
3:1
-
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 13V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
Buffered
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-SOP