☰
BA7649AF-E2
BA7649AF-E2
Not For New Designs
Description:  IC MUX 5:1 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7649AF-E2 Datasheet
History Price: $2.98000
In Stock: 46360
BA7649AF-E2 vs BA7657F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
5:1
2:1
Switch Circuit
-
-
Number of Channels
1
5
On-State Resistance (Max)
-
400Ohm
Voltage - Supply, Single (V-)
4.5V ~ 13V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
I2C
Operating Temperature
-25 ℃ ~ 75 ℃
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
14-SOP
24-SOP