☰
BA7653AF-E2
BA7653AF-E2
Not For New Designs
Description:  IC VIDEO SIGNAL SWITCHERS 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7653AF-E2 Datasheet
History Price: $2.67000
In Stock: 8000
BA7653AF-E2 vs BA7654F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
3:1
2:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4V ~ 7V
4V ~ 7V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP