☰
BA7653AFV-E2
BA7653AFV-E2
Not For New Designs
Description:  IC VIDEO SIGNAL SWITCHERS 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.94000
In Stock: 38380
BA7653AFV-E2 vs BA7657F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
3:1
2:1
Switch Circuit
-
-
Number of Channels
1
5
On-State Resistance (Max)
-
400Ohm
Voltage - Supply, Single (V-)
4V ~ 7V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
-
I2C
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
8-SSOP-B
24-SOP