Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Rohm Semiconductor BA7657F-E2
BA7657F-E2
Not For New Designs
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO SIGNAL SWITCHERS 24SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA7657F-E2 Datasheet
History Price: $2.86200
In Stock: 42920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA7657F-E2 vs BA7607F-E2
Part No
BA7657F-E2
BA7607F-E2
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
5
3
On-State Resistance (Max)
400Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
I2C
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
24-SOP
16-SOP