☰
BA7805CP-E2
BA7805CP-E2
Active
Description:  IC REG LINEAR 5V 1A TO220CP-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7805CP-E2 Datasheet
History Price: $1.52000
In Stock: 7120
BA7805CP-E2 vs BA7807CP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
22V
Voltage - Output (Min/Fixed)
5V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
2V @ 1A (Typ)
Current - Output
1A
1A
Current - Quiescent (Iq)
8 mA
8 mA
Current - Supply (Max)
800 μA
800 μA
PSRR
78dB (120Hz)
69dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Cropped Leads
TO-220-3 Cropped Leads
Supplier Device Package
TO-220CP-3
TO-220CP-3