Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA7805CP-E2
BA7805CP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1A TO220CP-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA7805CP-E2 Datasheet
History Price: $1.52000
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA7805CP-E2 vs BA7824CP-E2
Part No
BA7805CP-E2
BA7824CP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
33V
Voltage - Output (Min/Fixed)
5V
24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
2V @ 1A (Typ)
Current - Output
1A
1A
Current - Quiescent (Iq)
8 mA
8 mA
Current - Supply (Max)
800 μA
800 μA
PSRR
78dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Cropped Leads
TO-220-3 Cropped Leads
Supplier Device Package
TO-220CP-3
TO-220CP-3