Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA7820CP-E2
BA7820CP-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 20V 1A TO220CP-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA7820CP-E2 Datasheet
History Price: $0.84000
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA7820CP-E2 vs BA7807FP-E2
Part No
BA7820CP-E2
BA7807FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
33V
22V
Voltage - Output (Min/Fixed)
20V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
2V @ 1A (Typ)
Current - Output
1A
1A
Current - Quiescent (Iq)
8 mA
8 mA
Current - Supply (Max)
800 μA
800 μA
PSRR
60dB (120Hz)
69dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Cropped Leads
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220CP-3
TO-252-3