☰
BA78M09FP-E2
BA78M09FP-E2
Active
Description:  IC REG LINEAR 9V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $0.97000
In Stock: 43840
BA78M09FP-E2 vs BA78M20FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
33V
Voltage - Output (Min/Fixed)
9V
20V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
2V @ 500mA (Typ)
Current - Output
500mA
500mA
Current - Quiescent (Iq)
6 mA
6 mA
Current - Supply (Max)
800 μA
800 μA
PSRR
67dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
TO-252-3