☰
BD00EA5WFP-E2
BD00EA5WFP-E2
Active
Description:  500MA ADJUSTABLE OUTPUT LDO REGU
Manufacturer:  Rohm Semiconductor
History Price: $0.79000
In Stock: 7940
BD00EA5WFP-E2 vs BD00FC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
26.5V
Voltage - Output (Min/Fixed)
1.2V
1V
Voltage - Output (Max)
16V
15V
Voltage Dropout (Max)
0.83V @ 500mA
0.7V @ 500mA
Current - Output
500mA
1A
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
46 μA
2.5 mA
PSRR
70dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-HTSOP-J