☰
BD00FA1WEFJ-E2
BD00FA1WEFJ-E2
Active
Description:  IC REG LIN POS ADJ 100MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.87000
In Stock: 37920
BD00FA1WEFJ-E2 vs BD00IC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
25V
5.5V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
12V
4.5V
Voltage Dropout (Max)
3V @ 100mA
0.6V @ 1A
Current - Output
100mA
1A
Current - Quiescent (Iq)
450 μA
0.25 mA
Current - Supply (Max)
-
500 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J