Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD00FC0WEFJ-E2
BD00FC0WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD00FC0WEFJ-E2 Datasheet
History Price: $1.40000
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD00FC0WEFJ-E2 vs BD00GA5WEFJ-E2
Part No
BD00FC0WEFJ-E2
BD00GA5WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
14V
Voltage - Output (Min/Fixed)
1V
1.5V
Voltage - Output (Max)
15V
13V
Voltage Dropout (Max)
0.7V @ 500mA
0.9V @ 500mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
0.6 mA
Current - Supply (Max)
2.5 mA
900 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J