☰
BD00IA5WEFJ-E2
BD00IA5WEFJ-E2
Active
Description:  IC REG LIN POS ADJ 500MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.66000
In Stock: 31520
BD00IA5WEFJ-E2 vs BD00EA5WFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
42V
Voltage - Output (Min/Fixed)
0.8V
1.2V
Voltage - Output (Max)
4.5V
16V
Voltage Dropout (Max)
0.6V @ 500mA
0.83V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
0.25 mA
-
Current - Supply (Max)
500 μA
46 μA
PSRR
-
70dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-HTSOP-J
TO-252-5