Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD00IA5WEFJ-E2
BD00IA5WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 500MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD00IA5WEFJ-E2 Datasheet
History Price: $0.66000
In Stock: 31520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD00IA5WEFJ-E2 vs BD00FC0WFP-E2
Part No
BD00IA5WEFJ-E2
BD00FC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
26.5V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
4.5V
15V
Voltage Dropout (Max)
0.6V @ 500mA
0.7V @ 500mA
Current - Output
500mA
1A
Current - Quiescent (Iq)
0.25 mA
-
Current - Supply (Max)
500 μA
2.5 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-HTSOP-J
TO-252-5