☰
BD00KA5WFP-E2
BD00KA5WFP-E2
Active
Description:  IC REG LIN POS ADJ 500MA TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.12000
In Stock: 13580
BD00KA5WFP-E2 vs BD00FC0WFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
26.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
4V
15V
Voltage Dropout (Max)
0.2V @ 200mA
0.7V @ 500mA
Current - Output
500mA
1A
Current - Quiescent (Iq)
550 μA
-
Current - Supply (Max)
550 μA
2.5 mA
PSRR
50dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
TO-252-5