☰
BD12KA5FP-E2
BD12KA5FP-E2
Active
Description:  IC REG LINEAR 1.2V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.12000
In Stock: 9520
BD12KA5FP-E2 vs BD15KA5WF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.2V
1.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.2V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
0.35 mA
550 μA
Current - Supply (Max)
550 μA
550 μA
PSRR
50dB (120Hz)
50dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-252
8-SOP