Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD1606MVV-E2
BD1606MVV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV RGLTR I2C 20MA 16SQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD1606MVV-E2 Datasheet
History Price: $4.35000
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD1606MVV-E2 vs BD1206GUL-E2
Part No
BD1606MVV-E2
BD1206GUL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
20mA
20mA
Frequency
1MHz
850kHz
Dimming
I2C
PWM
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
15-UFBGA, CSPBGA
Supplier Device Package
SQFN016V4040
15-VCSP50L2 (2.1x2.1)