Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD18KA5WF-E2
BD18KA5WF-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 500MA 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD18KA5WF-E2 Datasheet
History Price: $1.69000
In Stock: 48560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD18KA5WF-E2 vs BD15KA5FP-E2
Part No
BD18KA5WF-E2
BD15KA5FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
1.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 200mA
0.2V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
550 μA
550 μA
Current - Supply (Max)
550 μA
550 μA
PSRR
50dB (120Hz)
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-SOP
TO-252