☰
BD2041AFJ-E2
BD2041AFJ-E2
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 SOP-J8
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 21440
BD2041AFJ-E2 vs BD2200GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
80mOhm
100mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Load Discharge
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
6-VCSP50L1 (1.5x1)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-UFBGA, CSPBGA