Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BD2200GUL-E2
BD2200GUL-E2
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC LOAD SWITCH PORTABLE 50VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2200GUL-E2 Datasheet
History Price: $0.92000
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2200GUL-E2 vs BD2204GUL-E2
Part No
BD2200GUL-E2
BD2204GUL-E2
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
1.2V ~ 2.4V, 2.7V ~ 4.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
100mOhm
120mOhm
Input Type
Non-Inverting
-
Features
Load Discharge
Load Discharge
Fault Protection
-
Over Temperature, Reverse Current
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-VCSP50L1 (1.5x1)
VCSP50L1
Package / Case
6-UFBGA, CSPBGA
6-UFBGA, CSPBGA