Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD2606MVV-E2
BD2606MVV-E2
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR I2C 20MA 16SQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2606MVV-E2 Datasheet
History Price: $1.87000
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2606MVV-E2 vs BD2801MUV-E2
Part No
BD2606MVV-E2
BD2801MUV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
No
Number of Outputs
6
3
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
-
20V
Current - Output / Channel
20mA
100mA
Frequency
1MHz
-
Dimming
I2C
-
Applications
Backlight
General Purpose
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
SQFN016V4040
VQFN016V3030