☰
BD2606MVV-E2
BD2606MVV-E2
Active
Description:  IC LED DRV RGLTR I2C 20MA 16SQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 35440
BD2606MVV-E2 vs BD2802GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
6
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
20mA
30.48mA
Frequency
1MHz
1MHz
Dimming
I2C
-
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
24-VFBGA, CSPBGA
Supplier Device Package
SQFN016V4040
VCSP85H2