Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD2606MVV-E2
BD2606MVV-E2
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR I2C 20MA 16SQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2606MVV-E2 Datasheet
History Price: $1.87000
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2606MVV-E2 vs BD2812GU-E2
Part No
BD2606MVV-E2
BD2812GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
6
2
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
3.9V, 4.2V, 4.5V, 4.8V
Current - Output / Channel
20mA
30.48mA
Frequency
1MHz
1MHz
Dimming
I2C
I2C
Applications
Backlight
LED Lighting
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
32-VFBGA, CSPBGA
Supplier Device Package
SQFN016V4040
VCSP85H3