☰
BD2801MUV-E2
BD2801MUV-E2
Active
Description:  3CH BUILT-IN CHARGE PUMP LINEAR
Manufacturer:  Rohm Semiconductor
History Price: $0.93000
In Stock: 28560
BD2801MUV-E2 vs BD2606MVV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
Yes
Number of Outputs
3
6
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
20V
-
Current - Output / Channel
100mA
20mA
Frequency
-
1MHz
Dimming
-
I2C
Applications
General Purpose
Backlight
Operating Temperature
0 ℃ ~ 70 ℃
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VQFN Exposed Pad
Supplier Device Package
VQFN016V3030
SQFN016V4040