Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD2801MUV-E2
BD2801MUV-E2
Active
PMIC - LED Drivers
Description:
3CH BUILT-IN CHARGE PUMP LINEAR
Manufacturer:
Rohm Semiconductor
Datasheet:
BD2801MUV-E2 Datasheet
History Price: $0.93000
In Stock: 22320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD2801MUV-E2 vs BD2802GU-E2
Part No
BD2801MUV-E2
BD2802GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
No
Yes
Number of Outputs
3
6
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
20V
-
Current - Output / Channel
100mA
30.48mA
Frequency
-
1MHz
Dimming
-
-
Applications
General Purpose
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
24-VFBGA, CSPBGA
Supplier Device Package
VQFN016V3030
VCSP85H2