☰
BD2802GU-E2
BD2802GU-E2
Active
Description:  IC LED DRVR LIN 30.48MA VCSP85H2
Manufacturer:  Rohm Semiconductor
Datasheet:   BD2802GU-E2 Datasheet
History Price: $5.49000
In Stock: 21680
BD2802GU-E2 vs BD2606MVV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
30.48mA
20mA
Frequency
1MHz
1MHz
Dimming
-
I2C
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFBGA, CSPBGA
16-VQFN Exposed Pad
Supplier Device Package
VCSP85H2
SQFN016V4040