☰
BD2802GU-E2
BD2802GU-E2
Active
Description:  IC LED DRVR LIN 30.48MA VCSP85H2
Manufacturer:  Rohm Semiconductor
Datasheet:   BD2802GU-E2 Datasheet
History Price: $5.49000
In Stock: 33960
BD2802GU-E2 vs BD2801MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Controller
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
No
Number of Outputs
6
3
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
-
20V
Current - Output / Channel
30.48mA
100mA
Frequency
1MHz
-
Dimming
-
-
Applications
-
General Purpose
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFBGA, CSPBGA
16-VFQFN Exposed Pad
Supplier Device Package
VCSP85H2
VQFN016V3030