☰
BD2812GU-E2
BD2812GU-E2
Active
Description:  IC LED DRV RGLTR I2C VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD2812GU-E2 Datasheet
History Price: $4.44000
In Stock: 7920
BD2812GU-E2 vs BD2801MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
No
Number of Outputs
2
3
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
3.9V, 4.2V, 4.5V, 4.8V
20V
Current - Output / Channel
30.48mA
100mA
Frequency
1MHz
-
Dimming
I2C
-
Applications
LED Lighting
General Purpose
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFBGA, CSPBGA
16-VFQFN Exposed Pad
Supplier Device Package
VCSP85H3
VQFN016V3030