☰
BD2812GU-E2
BD2812GU-E2
Active
Description:  IC LED DRV RGLTR I2C VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD2812GU-E2 Datasheet
History Price: $4.44000
In Stock: 7240
BD2812GU-E2 vs BD2802GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Number of Outputs
2
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
3.9V, 4.2V, 4.5V, 4.8V
-
Current - Output / Channel
30.48mA
30.48mA
Frequency
1MHz
1MHz
Dimming
I2C
-
Applications
LED Lighting
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFBGA, CSPBGA
24-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
VCSP85H2