☰
BD30GA5WEFJ-E2
BD30GA5WEFJ-E2
Active
Description:  IC REG LINEAR 3V 500MA 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.71000
In Stock: 4560
BD30GA5WEFJ-E2 vs BD3951F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
20V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 500mA
0.5V @ 100mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
0.6 mA
-
Current - Supply (Max)
900 μA
-
PSRR
-
-
Control Features
Enable
Reset
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
8-SOP