Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD30GC0WEFJ-E2
BD30GC0WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 1A 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD30GC0WEFJ-E2 Datasheet
History Price: $0.98000
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD30GC0WEFJ-E2 vs BD3574FP-E2
Part No
BD30GC0WEFJ-E2
BD3574FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
36V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.92V @ 1A
0.48V @ 200mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.6 mA
30 μA
Current - Supply (Max)
900 μA
50 μA
PSRR
-
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-HTSOP-J
TO-252-5