☰
BD30GC0WEFJ-E2
BD30GC0WEFJ-E2
Active
Description:  IC REG LINEAR 3V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.98000
In Stock: 33920
BD30GC0WEFJ-E2 vs BD3930FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
25V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.92V @ 1A
1.5V @ 100mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.6 mA
30 μA
Current - Supply (Max)
900 μA
40 μA
PSRR
-
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-HTSOP-J
TO-252, (D-Pak)