☰
BD30KA5WF-E2
BD30KA5WF-E2
Active
Description:  IC REG LINEAR 3V 500MA 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.72300
In Stock: 39440
BD30KA5WF-E2 vs BD3951F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
20V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 200mA
0.5V @ 100mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
550 μA
-
Current - Supply (Max)
55 mA
-
PSRR
50dB (120Hz)
-
Control Features
Enable
Reset
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP