Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Voltage - Input (Max)
5.5V
18V, -6V
Voltage - Output (Min/Fixed)
3V
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.2V @ 200mA
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
550 μA
0.5 mA
Current - Supply (Max)
55 mA
850 μA
PSRR
50dB (120Hz)
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-252-5
8-SSOP-B