Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD33C0AHFP-CTR
BD33C0AHFP-CTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 1A HRP-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD33C0AHFP-CTR Datasheet
History Price: $2.65000
In Stock: 11920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD33C0AHFP-CTR vs BD3931FP-E2
Part No
BD33C0AHFP-CTR
BD3931FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
25V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
1.5V @ 200mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
2.5 mA
30 μA
Current - Supply (Max)
2.5 mA
40 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
HRP-5
TO-252, (D-Pak)