☰
BD33FC0FP-E2
BD33FC0FP-E2
Active
Description:  IC REG LINEAR 3.3V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.15000
In Stock: 35920
BD33FC0FP-E2 vs BD3571HFP-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
36V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 500mA
0.48V @ 200mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
2.5 mA
50 μA
PSRR
-
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
HRP-5 (5 Leads + Tab)
Supplier Device Package
TO-252
HRP-5