☰
BD33FC0WEFJ-E2
BD33FC0WEFJ-E2
Active
Description:  IC REG LINEAR 3.3V 1A 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 13760
BD33FC0WEFJ-E2 vs BD37215MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
-3V
Voltage - Output (Min/Fixed)
3.3V
-15V
Voltage - Output (Max)
-
-1V
Voltage Dropout (Max)
0.7V @ 500mA
0.3V @ 1A (Typ)
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
-
Current - Supply (Max)
2.5 mA
22.5 μA
PSRR
-
90dB ~ 55dB (1kHz ~ 1MHz)
Control Features
Enable
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN020V4040