☰
BD33FC0WFP-E2
BD33FC0WFP-E2
Active
Description:  1A 3.3V, FIXED OUTPUT, HIGH-ACCU
Manufacturer:  Rohm Semiconductor
History Price: $1.80000
In Stock: 10120
BD33FC0WFP-E2 vs BD3985FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
26.5V
18V, -6V
Voltage - Output (Min/Fixed)
3.3V
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.7V @ 500mA
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
1A
25mA, 50mA
Current - Quiescent (Iq)
2.5 mA
0.5 mA
Current - Supply (Max)
-
850 μA
PSRR
-
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-252-5
8-SSOP-B