☰
BD33KA5FP-E2
BD33KA5FP-E2
Active
Description:  IC REG LINEAR 3.3V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.49000
In Stock: 35840
BD33KA5FP-E2 vs BD3572FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
3.3V
2.8V
Voltage - Output (Max)
-
12V
Voltage Dropout (Max)
0.2V @ 200mA
0.48V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
550 μA
30 μA
Current - Supply (Max)
550 μA
50 μA
PSRR
50dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252
TO-252-5