☰
BD33KA5WF-E2
BD33KA5WF-E2
Active
Description:  IC REG LINEAR 3.3V 500MA 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.69000
In Stock: 21020
BD33KA5WF-E2 vs BD3985FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
5.5V
18V, -6V
Voltage - Output (Min/Fixed)
3.3V
?V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
0.2V @ 200mA
0.35V @ 25mA, 0.45V @ 50mA
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
550 μA
0.5 mA
Current - Supply (Max)
550 μA
850 μA
PSRR
50dB (120Hz)
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B