BD3401KS2
BD3401KS2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3401KS2 Datasheet
History Price: $5.93000
In Stock: 32800
BD3401KS2 vs BD3811K1
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
6
Interface
2-Wire Serial
Serial
Voltage - Supply
8V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
80-BQFP
Supplier Device Package
64-SQFP-T (12x12)
80-QFP (20x14)