BD3401KS2
BD3401KS2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3401KS2 Datasheet
History Price: $5.93000
In Stock: 32800
BD3401KS2 vs BD3873FS-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
2
Interface
2-Wire Serial
SPI
Voltage - Supply
8V ~ 9.5V
4.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
64-SQFP-T (12x12)
24-SSOP-A